Diode Small Signal Schottky 40V 1.1A 2-Pin DO-219AB T/R Product overview: SL04-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-M-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064697-SL04-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 1.1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-SL04-M-08 | 064697-SL04-M-08 |
| Product Name | Schottky 40V 1.1A Diode and Rectifier | Diodes, Rectifiers - Single - SL04-M-08 |
| RoHS Compliant | RoHS | |
| Tj | -55 C (-67 F) | 125 C (257 F) |
| Life Cycle Stage | Active |