Vishay Precision Group 1.1 A 40 V Diode and Rectifier SL04-GS08

Description
DIODE 1.1 A, 40 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL04-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE 1.1 A, 40 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL04-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.1 A 40 V Diode and Rectifier - 280-SL04-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1 A 40 V Diode and Rectifier
280-SL04-GS08
1.1 A 40 V Diode and Rectifier 280-SL04-GS08
DIODE 1.1 A, 40 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL04-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-GS08 can be used for catalog matching and distributor lookup.

DIODE 1.1 A, 40 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL04-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 064696-SL04-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
064696-SL04-GS08
Discrete Semiconductor Products 064696-SL04-GS08
Manufacturer: Vishay Win Source Part Number: 064696-SL04-GS08 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-219AB Manufacturer Device Package: DO-219AB (SMF) Standard Package: 1 Catalog: Schottky Diode Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.1A Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 20µA @ 40V Operating Temperature - Junction: 125°C (Max) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 064696-SL04-GS08
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-219AB
Manufacturer Device Package: DO-219AB (SMF)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 20µA @ 40V
Operating Temperature - Junction: 125°C (Max)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky Rectifier, 1.1A, 40V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 32C1936 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.1A, 40V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
32C1936
Schottky Rectifier, 1.1A, 40V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 32C1936
SCHOTTKY RECTIFIER, 1.1A, 40V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:510mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.1A, 40V, DO-219AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:510mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SL04-GS08 064696-SL04-GS08 32C1936
Product Name 1.1 A 40 V Diode and Rectifier Discrete Semiconductor Products Schottky Rectifier, 1.1A, 40V, Do-219Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel DO-219AB
RoHS Compliant RoHS RoHS
IO 1.1 amps
Tj -55 C (-67 F) 125 C (257 F)
VF 0.5100 volts 0.5100 volts
Unlock Full Specs
to access all available technical data