Win Source Part Number: 1281246-SL04-E3-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 1.1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 20 µA @ 40 V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL04-E3-18GIDKR,SL04
Base Product Number: SL04
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-E3-18 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 1.1A DO219AB
Schottky Diodes & Rectifiers 40V Vrrm If(AV)1.1A 40A Ifsm eSMP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 1281246-SL04-E3-18 | SL04-E3-18GITR-ND | 280-SL04-E3-18 | SL04-E3-18 | SL04-E3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 1.1A 40V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | DO-219AB | DO-219AB-2 | |||
| VF | 0.5400 volts | 0.5400 volts | |||
| trr | 10 ns |