DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-M-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SL03-M-18 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1281211-SL03-M-18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 430 mV @ 1.1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 130 µA @ 30 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL03
Schottky Diodes & Rectifiers SCHOTTKY DIODE SMF DO219-e3-M
DIODE SCHOTTKY 30V 1.1A DO219AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 2085-SL03-M-18 | SL03-M-18-ND | 1281211-SL03-M-18 | SL03-M-18 | SL03-M-18 |
| Product Name | 1.1 A 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-219AB | DO-219AB-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.1 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |