DIODE SCHOTTKY 30V 1.1A DO219AB
Diode Schottky 30V 1.1A Surface Mount DO-219AB (SMF)
DIODE SCHOTTKY 30V 1.1A DO219AB
Manufacturer: Vishay
Win Source Part Number: 1096745-SL03-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 1.1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 130μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
DIODE 1.1 A, 30 V, SILICON, RECTIFIER DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL03-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL03-M-08 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1.1A DO219AB
Schottky Diodes & Rectifiers SCHOTTKY DIODE SMF DO219-e3-M
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-SL03-M-08DKR-ND | 1096745-SL03-M-08 | 280-SL03-M-08 | SL03-M-08 | SL03-M-08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SL03-M-08 | 1.1 A 30 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | -55 C (-67 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | DO-219AB (SMF) | Tape and Reel | DO-219AB-2 | ||
| VF | 0.4500 volts | 0.4300 volts |