DIODE 1.1 A, 20 V, SILICON, RECTIFIER DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL02-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL02-M-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1096744-SL02-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1.1A
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 250μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 1.1A DO219AB
DIODE SCHOTTKY 20V 1.1A DO219AB
Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers SCHOTTKY DIODE SMF DO219-e3-M
DIODE SCHOTTKY 20V 1.1A DO219AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SL02-M-08 | 1096744-SL02-M-08 | 112-SL02-M-08DKR-ND | SL02-M-08 | SL02-M-08 |
| Product Name | 1.1 A 20 V Diode and Rectifier | Diodes, Rectifiers - Single - SL02-M-08 | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | DO-219AB (SMF) | DO-219AB-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.1 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |