DIODE 1.1 A, 20 V, SILICON, RECTIFIER DIODE, DO-219AB, ROHS COMPLIANT, SMF, 2 PIN, Rectifier Diode Product overview: SL02-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL02-GS18 can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1.1A Surface Mount DO-219AB (SMF)
Win Source Part Number: 1281220-SL02-GS18
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 50,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 1.1 A
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 250 µA @ 20 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: DO-219AB
Supplier Device Package: DO-219AB (SMF)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL02
DIODE SCHOTTKY 20V 1.1A DO219AB
Schottky Diodes & Rectifiers 1.1 Amp 20 Volt 40 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SL02-GS18 | SL02-GS18-ND | 1281220-SL02-GS18 | SL02-GS18 | SL02-GS18 |
| Product Name | 1.1 A 20 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DO-219AB | DO-219AB-2 | ||
| RoHS Compliant | RoHS | ||||
| IO | 1.1 amps | ||||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) |