Vishay Precision Group Repetitive Peak Reverse Voltage Vishay SL02-GS08.

Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV; Forward Surge Current:40A; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV; Forward Surge Current:40A; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Vishay - 15AC0307 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Vishay
15AC0307
Repetitive Peak Reverse Voltage Vishay 15AC0307
Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single ; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV; Forward Surge Current:40A; Operating Temperature Max:125°C RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.1A; Diode Configuration:Single; Diode Case Style:DO-219AB; No. of Pins:2Pins; Forward Voltage Max:420mV; Forward Surge Current:40A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC0307
Product Name Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details