Win Source Part Number: 1278509-SIZF920DT-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 28A (Ta), 76A (Tc), 49A (Ta), 197A (Tc)
Rds On (Max) @ Id, Vgs: 3.07mOhm @ 10A, 10V, 1.05mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA, 2.2V @ 250µA
Power - Max: 3.9W (Ta), 28W (Tc), 4.5W (Ta), 74W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair® (6x5)
Gate Charge (Qg) (Max) @ Vgs: 29nC @ 10V, 125nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1300pF @ 15V, 5230pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZF920DT-T1-GE3TR,S
Base Product Number: SIZF920
Trans MOSFET N-CH 30V 28A/49A 8-Pin PowerPAIR EP T/R Product overview: SIZF920DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZF920DT-T1-GE3
Mosfet Array 2 N-Channel (Dual), Schottky 30V 28A (Ta), 76A (Tc), 49A (Ta), 197A (Tc) 3.9W (Ta), 28W (Tc), 4.5W (Ta), 74W (Tc) Surface Mount 8-PowerPair® (6x5)
Mosfet Array 2 N-Channel (Dual), Schottky 30V 28A (Ta), 76A (Tc), 49A (Ta), 197A (Tc) 3.9W (Ta), 28W (Tc), 4.5W (Ta), 74W (Tc) Surface Mount 8-PowerPair® (6x5)
MOSFET Dual 30V Vds PowerPAIR 6x5F
MOSFET, DUAL N-CH, 30V, 197A, 150DEG C; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:197A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.2V; RoHS Compliant: Yes
MOSFET 2N-CH 30V 28A 8POWERPAIR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278509-SIZF920DT-T1-GE3 | 278-SIZF920DT-T1-GE3 | 742-SIZF920DT-T1-GE3TR-ND | SIZF920DT-T1-GE3 | 99AC2834 | SIZF920DT-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 28A 49A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, Dual N-Ch, 30V, 197A, 150Deg C; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||||
| Package Type | SOT3 | Tape and Reel | 8-PowerWDFN | TO-3 | 8-PowerWDFN | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | |||||
| PD | 3900 milliwatts |