Mosfet Array 2 N-Channel (Dual), Schottky 30V 23A (Ta), 40A (Tc), 35A (Ta), 60A (Tc) 3.4W (Ta), 26.6W (Tc), 3.7W (Ta), 50W (Tc) Surface Mount 8-PowerPair® (6x5)
MOSFET 2N-CH 30V 23A 8POWERPAIR
MOSFET 2N-CH 30V 23A 8POWERPAIR
Win Source Part Number: 1278496-SIZF918DT-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 40A (Tc), 35A (Ta), 60A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 10A, 10V, 1.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA, 2.3V @ 250µA
Power - Max: 3.4W (Ta), 26.6W (Tc), 3.7W (Ta), 50W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair® (6x5)
Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V, 56nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1060pF @ 15V, 2650pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIZF918
MOSFET 2N-CH 30V 23A 8POWERPAIR
MOSFET 30V Vds 20V Vgs PowerPAIR 6 x 5F
MOSFET, DUAL N-CH, 30V, 60A, POWERPAIR; Transistor Polarity:Dual N Channel + Schottky; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0012ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIZF918DT-T1-GE3TR-ND | 1278496-SIZF918DT-T1-GE3 | SIZF918DT-T1-GE3 | SIZF918DT-T1-GE3 | 81AC2802 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, Dual N-Ch, 30V, 60A, Powerpair; Transistor Polarity Vishay |
| Package Type | 8-PowerWDFN | SOT3 | TO-3 |