Vishay Intertechnology, Inc. FETs - Arrays - SIZF906DT-T1-GE3 SIZF906DT-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811134-SIZF906DT-T1- GE3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 38W (Tc), 83W (Tc) Supplier Device Package: 8-PowerPair (6x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.8mOhm at 15A, 10V, 1.17mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V, 92nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 15V, 8200pF at 15V Current - Continuous Drain (Id) at 25°C: 60A (Tc) Vgs(th) (Maximum) at Id: 2.2V at 250μA
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 811134-SIZF906DT-T1- GE3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 38W (Tc), 83W (Tc) Supplier Device Package: 8-PowerPair (6x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.8mOhm at 15A, 10V, 1.17mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V, 92nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 15V, 8200pF at 15V Current - Continuous Drain (Id) at 25°C: 60A (Tc) Vgs(th) (Maximum) at Id: 2.2V at 250μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Arrays - SIZF906DT-T1-GE3 - 811134-SIZF906DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SIZF906DT-T1-GE3
811134-SIZF906DT-T1-GE3
FETs - Arrays - SIZF906DT-T1-GE3 811134-SIZF906DT-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811134-SIZF906DT-T1- GE3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Power - Max: 38W (Tc), 83W (Tc) Supplier Device Package: 8-PowerPair (6x5) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerWDFN Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 3.8mOhm at 15A, 10V, 1.17mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V, 92nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 15V, 8200pF at 15V Current - Continuous Drain (Id) at 25°C: 60A (Tc) Vgs(th) (Maximum) at Id: 2.2V at 250μA

Manufacturer: Vishay Siliconix
Win Source Part Number: 811134-SIZF906DT-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Power - Max: 38W (Tc), 83W (Tc)
Supplier Device Package: 8-PowerPair (6x5)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerWDFN
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.8mOhm at 15A, 10V, 1.17mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 4.5V, 92nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 15V, 8200pF at 15V
Current - Continuous Drain (Id) at 25°C: 60A (Tc)
Vgs(th) (Maximum) at Id: 2.2V at 250μA

Buy Now
Singapore, Singapore
N-Channel 60A 30V 0.0038ohm MOSFET Transistor
278-SIZF906DT-T1-GE3
N-Channel 60A 30V 0.0038ohm MOSFET Transistor 278-SIZF906DT-T1-GE3
Power Field-Effect Transistor, 60A I(D), 30V, 0.0038ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIZF906DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZF906DT-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 60A I(D), 30V, 0.0038ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SIZF906DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZF906DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SIZF906DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZF906DT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZF906DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZF906DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZF906DT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZF906DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZF906DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZF906DT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZF906DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 60A (Tc) 38W (Tc), 83W (Tc) Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIZF906DT-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIZF906DT-T1-GE3
DFN-8 MOSFETs ROHS

DFN-8 MOSFETs ROHS

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZF906DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZF906DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZF906DT-T1-GE3
MOSFET 2N-CH 30V 60A 8POWERPAIR

MOSFET 2N-CH 30V 60A 8POWERPAIR

Supplier's Site
MOSFET 30V Vds 20V Vgs PowerPAIR F 6 x 5

MOSFET 30V Vds 20V Vgs PowerPAIR F 6 x 5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 811134-SIZF906DT-T1-GE3 278-SIZF906DT-T1-GE3 742-SIZF906DT-T1-GE3DKR-ND SIZF906DT-T1-GE3 SIZF906DT-T1-GE3 SIZF906DT-T1-GE3
Product Name FETs - Arrays - SIZF906DT-T1-GE3 N-Channel 60A 30V 0.0038ohm MOSFET Transistor FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data