Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiZF906ADT-T1-GE3

Description
MOSFET 2N-CH 30V 27A 8POWERPAIR
Description
MOSFET 2N-CH 30V 27A 8POWERPAIR

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SiZF906ADT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SiZF906ADT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiZF906ADT-T1-GE3
MOSFET 2N-CH 30V 27A 8POWERPAIR

MOSFET 2N-CH 30V 27A 8POWERPAIR

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number SiZF906ADT-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details