Vishay Intertechnology, Inc. FET, MOSFET Arrays SIZF5302DT-T1-RE3

Description
MOSFET 2N-CH 30V 28.1A PWRPAIR
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 28.1A PWRPAIR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SIZF5302DT-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZF5302DT-T1-RE3TR-ND
FET, MOSFET Arrays 742-SIZF5302DT-T1-RE3TR-ND
MOSFET 2N-CH 30V 28.1A PWRPAIR

MOSFET 2N-CH 30V 28.1A PWRPAIR

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZF5302DT-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZF5302DT-T1-RE3CT-ND
FET, MOSFET Arrays 742-SIZF5302DT-T1-RE3CT-ND
MOSFET 2N-CH 30V 28.1A PWRPAIR

MOSFET 2N-CH 30V 28.1A PWRPAIR

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZF5302DT-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
MOSFET 2N-CH 30V 28.1A PWRPAIR

MOSFET 2N-CH 30V 28.1A PWRPAIR

Buy Now Datasheet
MOSFETs - 2520294 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520294
MOSFETs 2520294
Dual N-Channel 30 V (D-S) MOSFET

Dual N-Channel 30 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2520295 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520295
MOSFETs 2520295
Dual N-Channel 30 V (D-S) MOSFET

Dual N-Channel 30 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2520295P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2520295P
MOSFETs 2520295P
Dual N-Channel 30 V (D-S) MOSFET

Dual N-Channel 30 V (D-S) MOSFET

Supplier's Site
Mosfet,dual, N-Ch, 30V, 100A, Powerpair Rohs Compliant Vishay - 42AK5554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,dual, N-Ch, 30V, 100A, Powerpair Rohs Compliant Vishay
42AK5554
Mosfet,dual, N-Ch, 30V, 100A, Powerpair Rohs Compliant Vishay 42AK5554
MOSFET,DUAL, N-CH, 30V, 100A, POWERPAIR ROHS COMPLIANT: YES

MOSFET,DUAL, N-CH, 30V, 100A, POWERPAIR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZF5302DT-T1-RE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZF5302DT-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZF5302DT-T1-RE3
MOSFET 2N-CH 30V 28.1A PWRPAIR

MOSFET 2N-CH 30V 28.1A PWRPAIR

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIZF5302DT-T1-RE3TR-ND 2520294 42AK5554 SIZF5302DT-T1-RE3
Product Name FET, MOSFET Arrays MOSFETs Mosfet,dual, N-Ch, 30V, 100A, Powerpair Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 12-PowerPair™ PowerPAIR 3 x 3FS TO-3 12-PowerPairTM
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details