Win Source Part Number: 1278508-SIZF360DT-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 23A (Ta), 83A (Tc), 34A (Ta), 143A (Tc)
Rds On (Max) @ Id, Vgs: 4.5mOhm @ 10A, 10V, 1.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 3.8W (Ta), 52W (Tc), 4.3W (Ta), 78W (Tc)
Package / Case: 6-PowerPair™
Supplier Device Package: 6-PowerPair™
Gate Charge (Qg) (Max) @ Vgs: 22nC @ 10V, 62nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1100pF @ 15V, 3150pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIZF360DT-T1-GE3
Base Product Number: SIZF360
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23A (Ta), 83A (Tc), 34A (Ta), 143A (Tc) 3.8W (Ta), 52W (Tc), 4.3W (Ta), 78W (Tc) Surface Mount 6-PowerPair™
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23A (Ta), 83A (Tc), 34A (Ta), 143A (Tc) 3.8W (Ta), 52W (Tc), 4.3W (Ta), 78W (Tc) Surface Mount 6-PowerPair™
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23A (Ta), 83A (Tc), 34A (Ta), 143A (Tc) 3.8W (Ta), 52W (Tc), 4.3W (Ta), 78W (Tc) Surface Mount 6-PowerPair™
MOSFET DL N-CH 30V PPAIR 3X3FDC
MOSFET 2N-CH 30V 23A 6POWERPAIR
MOSFET, DUAL N-CH, 143A, 30V, POWERPAIR ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278508-SIZF360DT-T1-GE3 | 742-SIZF360DT-T1-GE3CT-ND | SIZF360DT-T1-GE3 | SIZF360DT-T1-GE3 | 42AH1980 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Dual N-Ch, 143A, 30V, Powerpair Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual), Schottky | |||
| Package Type | SOT3 | 6-PowerPair™ | 6-PowerPair™ | TO-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 30 volts |