Power Field-Effect Transistor, Product overview: SIZ988DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ988DT-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 30V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair®
Mosfet Array 2 N-Channel (Dual) 30V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair®
Mosfet Array 2 N-Channel (Dual) 30V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair®
Win Source Part Number: 1140649-SIZ988DT-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc), 60A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 10A, 10V, 4.1mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA, 2.2V @ 250µA
Power - Max: 20.2W, 40W
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair®
Gate Charge (Qg) (Max) @ Vgs: 10.5nC @ 4.5V, 23.1nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 1000pF @ 15V, 2425pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZ988DT-T1-GE3CT,SI
Base Product Number: SIZ988
MOSFET 2N-CH 30V 40A 8PWRPAIR
MOSFET 30V Vds 20V Vgs PowerPAIR 6 x 5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIZ988DT-T1-GE3 | SIZ988DT-T1-GE3DKR-ND | 1140649-SIZ988DT-T1-GE3 | SIZ988DT-T1-GE3 | SIZ988DT-T1-GE3 |
| Product Name | MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerWDFN | SOT3 |