Win Source Part Number: 1278507-SIZ980BDT-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual), Schottky
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 23.7A (Ta), 54.8A (Tc), 54.3A (Ta), 197A (Tc)
Rds On (Max) @ Id, Vgs: 4.39mOhm @ 15A, 10V, 1.06mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 3.8W (Ta), 20W (Tc), 5W (Ta), 66W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair® (6x5)
Gate Charge (Qg) (Max) @ Vgs: 18nC @ 10V, 79nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 790pF @ 15V, 3655pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIZ980BDT-T1-GE3
Base Product Number: SIZ980
Rectifier Diode, Product overview: SIZ980BDT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ980BDT-T1-GE3
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23.7A (Ta), 54.8A (Tc), 54.3A (Ta), 197A (Tc) 3.8W (Ta), 20W (Tc), 5W (Ta), 66W (Tc) Surface Mount 8-PowerPair® (6x5)
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23.7A (Ta), 54.8A (Tc), 54.3A (Ta), 197A (Tc) 3.8W (Ta), 20W (Tc), 5W (Ta), 66W (Tc) Surface Mount 8-PowerPair® (6x5)
Mosfet Array 2 N-Channel (Dual), Schottky 30V 23.7A (Ta), 54.8A (Tc), 54.3A (Ta), 197A (Tc) 3.8W (Ta), 20W (Tc), 5W (Ta), 66W (Tc) Surface Mount 8-PowerPair® (6x5)
MOSFET, DUAL N-CH, 30V, 197A, 66W ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 23.7A 8PWRPAIR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1278507-SIZ980BDT-T1-GE3 | 278-SIZ980BDT-T1-GE3 | 742-SIZ980BDT-T1-GE3CT-ND | 64AH1461 | SIZ980BDT-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 30V, 197A, 66W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |