Vishay Precision Group 25V 16V MOSFET Transistor SIZ926DT-T1-GE3

Description
MOSFETs 25V Vds 16V Vgs PowerPAIR 6 x 5 Product overview: SIZ926DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ926DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 25V Vds 16V Vgs PowerPAIR 6 x 5 Product overview: SIZ926DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ926DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 16V MOSFET Transistor
2088-SIZ926DT-T1-GE3
25V 16V MOSFET Transistor 2088-SIZ926DT-T1-GE3
MOSFETs 25V Vds 16V Vgs PowerPAIR 6 x 5 Product overview: SIZ926DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ926DT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFETs 25V Vds 16V Vgs PowerPAIR 6 x 5 Product overview: SIZ926DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ926DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278505-SIZ926DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278505-SIZ926DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278505-SIZ926DT-T1-GE3
Win Source Part Number: 1278505-SIZ926DT-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 40A (Tc), 60A (Tc) Rds On (Max) @ Id, Vgs: 4.8mOhm @ 5A, 10V, 2.2mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power - Max: 20.2W, 40W Package / Case: 8-PowerWDFN Supplier Device Package: 8-PowerPair® (6x5) Gate Charge (Qg) (Max) @ Vgs: 19nC @ 10V, 41nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 925pF @ 10V, 2150pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIZ926DT-T1-GE3TR,SI Z926DT-T1-GE3DKR,SIZ 926DT-T1-GE3CT Base Product Number: SIZ926

Win Source Part Number: 1278505-SIZ926DT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 40A (Tc), 60A (Tc)
Rds On (Max) @ Id, Vgs: 4.8mOhm @ 5A, 10V, 2.2mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power - Max: 20.2W, 40W
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-PowerPair® (6x5)
Gate Charge (Qg) (Max) @ Vgs: 19nC @ 10V, 41nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 925pF @ 10V, 2150pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZ926DT-T1-GE3TR,SIZ926DT-T1-GE3DKR,SIZ926DT-T1-GE3CT
Base Product Number: SIZ926

Buy Now Datasheet
FET, MOSFET Arrays - SIZ926DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ926DT-T1-GE3DKR-ND
FET, MOSFET Arrays SIZ926DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ926DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ926DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ926DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ926DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ926DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ926DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Dual) 25V 40A (Tc), 60A (Tc) 20.2W, 40W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 16V Vgs PowerPAIR 6 x 5

MOSFET 25V Vds 16V Vgs PowerPAIR 6 x 5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ926DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ926DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ926DT-T1-GE3
MOSFET 2N-CH 25V 40A 8PWRPAIR

MOSFET 2N-CH 25V 40A 8PWRPAIR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-SIZ926DT-T1-GE3 1278505-SIZ926DT-T1-GE3 SIZ926DT-T1-GE3DKR-ND SIZ926DT-T1-GE3 SIZ926DT-T1-GE3
Product Name 25V 16V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0400 to 0.0550 kS
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details