Vishay Intertechnology, Inc. FET, MOSFET Arrays SIZ916DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A, 40A 22.7W, 100W Surface Mount 8-PowerPair® (6x5)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A, 40A 22.7W, 100W Surface Mount 8-PowerPair® (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIZ916DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ916DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ916DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A, 40A 22.7W, 100W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 16A, 40A 22.7W, 100W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ916DT-T1-GE3 - 734395-SIZ916DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ916DT-T1-GE3
734395-SIZ916DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ916DT-T1-GE3 734395-SIZ916DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 734395-SIZ916DT-T1-G E3 Series: TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-PowerPair Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 16A, 40A Power - Max: 22.7W, 100W Family Name: SiZ916DT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-PowerPair Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1208pF @ 15V Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 19A, 10V Alternative Parts (Cross-Reference): AON6971; AON6978; FDMS3604S; Introduction Date: October 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 734395-SIZ916DT-T1-GE3
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-PowerPair
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 16A, 40A
Power - Max: 22.7W, 100W
Family Name: SiZ916DT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-PowerPair
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1208pF @ 15V
Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): AON6971; AON6978; FDMS3604S;
Introduction Date: October 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 16A MOSFET Transistor
289-SIZ916DT-T1-GE3
30V 16A MOSFET Transistor 289-SIZ916DT-T1-GE3
MOSFET 2N-CH 30V 16A 8PWRPAIR Product overview: SIZ916DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ916DT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 16A 8PWRPAIR Product overview: SIZ916DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ916DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ916DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ916DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ916DT-T1-GE3
MOSFET 2N-CH 30V 16A 8PWRPAIR

MOSFET 2N-CH 30V 16A 8PWRPAIR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIZ916DT-T1-GE3TR-ND 734395-SIZ916DT-T1-GE3 289-SIZ916DT-T1-GE3 SIZ916DT-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ916DT-T1-GE3 30V 16A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data