Vishay Precision Group FET, MOSFET Arrays SIZ904DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 33W Surface Mount 6-PowerPair™
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 33W Surface Mount 6-PowerPair™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIZ904DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ904DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ904DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 33W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 33W Surface Mount 6-PowerPair™

Buy Now Datasheet
FETs - Arrays - SIZ904DT-T1-GE3 - 811133-SIZ904DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - SIZ904DT-T1-GE3
811133-SIZ904DT-T1-GE3
FETs - Arrays - SIZ904DT-T1-GE3 811133-SIZ904DT-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 811133-SIZ904DT-T1-G E3 Packaging: Reel Mounting Style: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Power - Max: 20W, 33W Supplier Device Package: 6-PowerPair Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 6-PowerPair Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 24mOhm at 7.8A, 10V Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 435pF at 15V Current - Continuous Drain (Id) at 25°C: 12A, 16A Vgs(th) (Maximum) at Id: 2.5V at 250μA Part Number Series: SIZ904

Manufacturer: Vishay Siliconix
Win Source Part Number: 811133-SIZ904DT-T1-GE3
Packaging: Reel
Mounting Style: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Power - Max: 20W, 33W
Supplier Device Package: 6-PowerPair
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 6-PowerPair
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 24mOhm at 7.8A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 12nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 435pF at 15V
Current - Continuous Drain (Id) at 25°C: 12A, 16A
Vgs(th) (Maximum) at Id: 2.5V at 250μA
Part Number Series: SIZ904

Buy Now
Singapore, Singapore
30V 16A 33W MOSFET Transistor
2088-SIZ904DT-T1-GE3
30V 16A 33W MOSFET Transistor 2088-SIZ904DT-T1-GE3
30V 16A N-CH MOSFET, 24mR RdsOn, 33W, 2-Ch, SMT Product overview: SIZ904DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 33W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 33W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ904DT-T1-GE3 can be used for catalog matching and distributor lookup.

30V 16A N-CH MOSFET, 24mR RdsOn, 33W, 2-Ch, SMT Product overview: SIZ904DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A, 33W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, 33W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ904DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ904DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ904DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ904DT-T1-GE3
MOSFET 2N-CH 30V 12A 6PWRPAIR

MOSFET 2N-CH 30V 12A 6PWRPAIR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAIR 6 x 5

MOSFET 30V Vds 20V Vgs PowerPAIR 6 x 5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIZ904DT-T1-GE3TR-ND 811133-SIZ904DT-T1-GE3 2088-SIZ904DT-T1-GE3 SIZ904DT-T1-GE3 SIZ904DT-T1-GE3
Product Name FET, MOSFET Arrays FETs - Arrays - SIZ904DT-T1-GE3 30V 16A 33W MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-PowerPair™ SOT3
Unlock Full Specs
to access all available technical data