Vishay Intertechnology, Inc. FET, MOSFET Arrays SIZ902DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIZ902DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ902DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ902DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ902DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ902DT-T1-GE3DKR-ND
FET, MOSFET Arrays SIZ902DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ902DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ902DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ902DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Mosfet Array 2 N-Channel (Half Bridge) 30V 16A 29W, 66W Surface Mount 8-PowerPair® (6x5)

Buy Now Datasheet
Singapore, Singapore
SMD 30V 16A MOSFET Transistor
278-SIZ902DT-T1-GE3
SMD 30V 16A MOSFET Transistor 278-SIZ902DT-T1-GE3
2 N-Ch MOSFET, 30V, 16A, 5.3mR, Surface Mount Product overview: SIZ902DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ902DT-T1-GE3 can be used for catalog matching and distributor lookup.

2 N-Ch MOSFET, 30V, 16A, 5.3mR, Surface Mount Product overview: SIZ902DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ902DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ902DT-T1-GE3 - 104773-SIZ902DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ902DT-T1-GE3
104773-SIZ902DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ902DT-T1-GE3 104773-SIZ902DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 104773-SIZ902DT-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-PowerPair Maximum Power Dissipation: 29W, 66W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 21nC @ 10V Max Input Capacitance: 790pF @ 15V Maximum Rds On at Id,Vgs: 12 mOhm @ 13.8A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 104773-SIZ902DT-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PowerPair
Maximum Power Dissipation: 29W, 66W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 790pF @ 15V
Maximum Rds On at Id,Vgs: 12 mOhm @ 13.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ902DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ902DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ902DT-T1-GE3
MOSFET 2N-CH 30V 16A 8POWERPAIR

MOSFET 2N-CH 30V 16A 8POWERPAIR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIZ902DT-T1-GE3TR-ND 278-SIZ902DT-T1-GE3 104773-SIZ902DT-T1-GE3 SIZ902DT-T1-GE3
Product Name FET, MOSFET Arrays SMD 30V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ902DT-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3; 8-PowerPair 8-PowerWDFN
Polarity N-Channel N-Channel
PD 66000 milliwatts 29000 to 66000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers