MOSFET 2N-CH 30V 16A 6PWRPAIR Product overview: SIZ790DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ790DT-T1-GE3 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Half Bridge) 30V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™
Manufacturer: Vishay
Win Source Part Number: 1250045-SIZ790DT-T1-
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Dual MOSFET, Dual N Channel + Schottky, 16 A, 30 V, 0.0075 ohm, 10 V, 1.1 V RoHS Compliant: Yes
MOSFET 2N-CH 30V 16A 6-POWERPAIR
MOSFET 2N-CH 30V 16A 6PWRPAIR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SIZ790DT-T1-GE3 | SIZ790DT-T1-GE3TR-ND | 1250045-SIZ790DT-T1-GE3 | 40X8694 | SIZ790DT-T1-GE3 | SIZ790DT-T1-GE3 |
| Product Name | 30V 16A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ790DT-T1-GE3 | Dual Mosfet, Dual N Channel + Schottky, 16 A, 30 V, 0.0075 Ohm, 10 V, 1.1 V Rohs Compliant Vishay | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | 6-PowerPair™ | SOT3 | TO-3 | 6-PowerPair™ | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Half Bridge) |