Vishay Intertechnology, Inc. 25V 16A MOSFET Transistor SIZ728DT-T1-GE3

Description
MOSFET 2N-CH 25V 16A 6PWRPAIR Product overview: SIZ728DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ728DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 25V 16A 6PWRPAIR Product overview: SIZ728DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ728DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 16A MOSFET Transistor
289-SIZ728DT-T1-GE3
25V 16A MOSFET Transistor 289-SIZ728DT-T1-GE3
MOSFET 2N-CH 25V 16A 6PWRPAIR Product overview: SIZ728DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ728DT-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 16A 6PWRPAIR Product overview: SIZ728DT-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SIZ728DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ728DT-T1-GE3 - 1250043-SIZ728DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ728DT-T1-GE3
1250043-SIZ728DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ728DT-T1-GE3 1250043-SIZ728DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1250043-SIZ728DT-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1250043-SIZ728DT-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
FET, MOSFET Arrays - SIZ728DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ728DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ728DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 25V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ728DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ728DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ728DT-T1-GE3
MOSFET 2N-CH 25V 16A 6PWRPAIR

MOSFET 2N-CH 25V 16A 6PWRPAIR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SIZ728DT-T1-GE3 1250043-SIZ728DT-T1-GE3 SIZ728DT-T1-GE3TR-ND SIZ728DT-T1-GE3
Product Name 25V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ728DT-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
75V 80A MOSFET Transistor - 278-AUIRFS3607TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers