Vishay Precision Group SMD 20V 16A MOSFET Transistor SIZ710DT-T1-GE3

Description
20V 16A N-CH MOSFET, 2.7mR Rds(on), Surface Mount Product overview: SIZ710DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ710DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 16A N-CH MOSFET, 2.7mR Rds(on), Surface Mount Product overview: SIZ710DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ710DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 16A MOSFET Transistor
278-SIZ710DT-T1-GE3
SMD 20V 16A MOSFET Transistor 278-SIZ710DT-T1-GE3
20V 16A N-CH MOSFET, 2.7mR Rds(on), Surface Mount Product overview: SIZ710DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ710DT-T1-GE3 can be used for catalog matching and distributor lookup.

20V 16A N-CH MOSFET, 2.7mR Rds(on), Surface Mount Product overview: SIZ710DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ710DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIZ710DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ710DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ710DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Buy Now Datasheet
FET, MOSFET Arrays - SIZ710DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ710DT-T1-GE3DKR-ND
FET, MOSFET Arrays SIZ710DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Buy Now Datasheet
FET, MOSFET Arrays - SIZ710DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ710DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ710DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 20V 16A, 35A 27W, 48W Surface Mount 6-PowerPair™

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ710DT-T1-GE3 - 1096548-SIZ710DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ710DT-T1-GE3
1096548-SIZ710DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ710DT-T1-GE3 1096548-SIZ710DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096548-SIZ710DT-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Half Bridge) FET Feature: Logic Level Gate Family Name: SiZ710DT Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-PowerPair Maximum Power Dissipation: 27W, 48W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 16A, 35A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 18nC @ 10V Max Input Capacitance: 820pF @ 10V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 19A, 10V Introduction Date: October 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096548-SIZ710DT-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Family Name: SiZ710DT
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-PowerPair
Maximum Power Dissipation: 27W, 48W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 16A, 35A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 820pF @ 10V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 19A, 10V
Introduction Date: October 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, Dual N Channel, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay - 83T3536 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay
83T3536
Mosfet, Dual N Channel, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay 83T3536
MOSFET, DUAL N CHANNEL, 20V, 16A/35A, POWERPAIR; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.0055ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 16A/35A, POWERPAIR; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.0055ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N-Ch, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay - 65T1676 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay
65T1676
Mosfet, Dual N-Ch, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay 65T1676
MOSFET, DUAL N-CH, 20V, 16A/35A, POWERPAIR; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.0055ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 16A/35A, POWERPAIR; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.0055ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ710DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ710DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ710DT-T1-GE3
MOSFET 2N-CH 20V 16A 6PWRPAIR

MOSFET 2N-CH 20V 16A 6PWRPAIR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 20V Vgs PowerPAIR 6 x 3.7

MOSFET 20V Vds 20V Vgs PowerPAIR 6 x 3.7

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIZ710DT-T1-GE3 SIZ710DT-T1-GE3TR-ND 1096548-SIZ710DT-T1-GE3 83T3536 65T1676 SIZ710DT-T1-GE3 SIZ710DT-T1-GE3
Product Name SMD 20V 16A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ710DT-T1-GE3 Mosfet, Dual N Channel, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay Mosfet, Dual N-Ch, 20V, 16A/35A, Powerpair; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
PD 48000 milliwatts 27000 to 48000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type 6-PowerPair™ SOT3; 6-PowerPair TO-3 TO-3 6-PowerPairTM
Unlock Full Specs
to access all available technical data