Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ704DT-T1-GE3 SIZ704DT-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1250040-SIZ704DT-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1250040-SIZ704DT-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ704DT-T1-GE3 - 1250040-SIZ704DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ704DT-T1-GE3
1250040-SIZ704DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ704DT-T1-GE3 1250040-SIZ704DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1250040-SIZ704DT-T1- GE3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1250040-SIZ704DT-T1-GE3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 30V 16A MOSFET Transistor
2088-SIZ704DT-T1-GE3
Dual 30V 16A MOSFET Transistor 2088-SIZ704DT-T1-GE3
Dual N-Ch MOSFET 30V 13.5mR 16A PowerPair 6x3mm SMT Product overview: SIZ704DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ704DT-T1-GE3 can be used for catalog matching and distributor lookup.

Dual N-Ch MOSFET 30V 13.5mR 16A PowerPair 6x3mm SMT Product overview: SIZ704DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIZ704DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIZ704DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ704DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ704DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 30W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 30W Surface Mount 6-PowerPair™

Buy Now Datasheet
FET, MOSFET Arrays - SIZ704DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ704DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ704DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 30W Surface Mount 6-PowerPair™

Mosfet Array 2 N-Channel (Half Bridge) 30V 12A, 16A 20W, 30W Surface Mount 6-PowerPair™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ704DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ704DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ704DT-T1-GE3
MOSFET 2N-CH 30V 12A 6PWRPAIR

MOSFET 2N-CH 30V 12A 6PWRPAIR

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V

MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V

Buy Now Datasheet
N Channel Mosfet, 30V, 16A; Channel Type Vishay - 35R6203 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 16A; Channel Type Vishay
35R6203
N Channel Mosfet, 30V, 16A; Channel Type Vishay 35R6203
N CHANNEL MOSFET, 30V, 16A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:6PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 16A; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site
MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V - 880-SIZ704DT-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V
880-SIZ704DT-T1-GE3
MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V 880-SIZ704DT-T1-GE3
MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V

MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1250040-SIZ704DT-T1-GE3 2088-SIZ704DT-T1-GE3 SIZ704DT-T1-GE3CT-ND SIZ704DT-T1-GE3 SIZ704DT-T1-GE3 35R6203 880-SIZ704DT-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ704DT-T1-GE3 Dual 30V 16A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 30V, 16A; Channel Type Vishay MOSFET 30V 12/16A 20/30W 24/13.5mohm @ 10V
Package Type SOT3 6-PowerPair™ TO-3
Polarity N-Channel N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data