Vishay Precision Group 30V 18A MOSFET Transistor SIZ348DT-T1-GE3

Description
Trans MOSFET N-CH 30V 18A 8-Pin PowerPAIR EP T/R Product overview: SIZ348DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ348DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 18A 8-Pin PowerPAIR EP T/R Product overview: SIZ348DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ348DT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 18A MOSFET Transistor
278-SIZ348DT-T1-GE3
30V 18A MOSFET Transistor 278-SIZ348DT-T1-GE3
Trans MOSFET N-CH 30V 18A 8-Pin PowerPAIR EP T/R Product overview: SIZ348DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ348DT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 18A 8-Pin PowerPAIR EP T/R Product overview: SIZ348DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ348DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SIZ348DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ348DT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ348DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ348DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ348DT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ348DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ348DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ348DT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZ348DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 18A (Ta), 30A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278503-SIZ348DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278503-SIZ348DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278503-SIZ348DT-T1-GE3
Win Source Part Number: 1278503-SIZ348DT-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 30A (Tc) Rds On (Max) @ Id, Vgs: 7.12mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.7W (Ta), 16.7W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-Power33 (3x3) Gate Charge (Qg) (Max) @ Vgs: 18.2nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 820pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIZ348DT-T1-GE3TR,SI Z348DT-GE3,SIZ348DT- T1-GE3DKR,SIZ348DT-T 1-GE3CT Base Product Number: SIZ348

Win Source Part Number: 1278503-SIZ348DT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 18A (Ta), 30A (Tc)
Rds On (Max) @ Id, Vgs: 7.12mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power - Max: 3.7W (Ta), 16.7W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-Power33 (3x3)
Gate Charge (Qg) (Max) @ Vgs: 18.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 820pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZ348DT-T1-GE3TR,SIZ348DT-GE3,SIZ348DT-T1-GE3DKR,SIZ348DT-T1-GE3CT
Base Product Number: SIZ348

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 30A, Powerpair; Transistor Polarity Vishay - 56AC6583 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 30A, Powerpair; Transistor Polarity Vishay
56AC6583
Mosfet, Dual N-Ch, 30V, 30A, Powerpair; Transistor Polarity Vishay 56AC6583
MOSFET, DUAL N-CH, 30V, 30A, POWERPAIR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00593ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 30A, POWERPAIR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.00593ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIZ348DT-T1-GE3 742-SIZ348DT-T1-GE3TR-ND 1278503-SIZ348DT-T1-GE3 SIZ348DT-T1-GE3 56AC6583
Product Name 30V 18A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays MOSFET Mosfet, Dual N-Ch, 30V, 30A, Powerpair; Transistor Polarity Vishay
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 3700 milliwatts
TJ -55 C (-67 F)
Package Type Tape and Reel 8-PowerWDFN SOT3 TO-3
Unlock Full Specs
to access all available technical data