Vishay Intertechnology, Inc. MOSFETs SiZ348DT-T1-GE3

Description
Dual N-Channel 30-V (D-S) MOSFET PowerPA
Request a Quote
Description
Dual N-Channel 30-V (D-S) MOSFET PowerPA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1783932 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783932
MOSFETs 1783932
Dual N-Channel 30-V (D-S) MOSFET PowerPA

Dual N-Channel 30-V (D-S) MOSFET PowerPA

Supplier's Site
MOSFETs - 1783932P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783932P
MOSFETs 1783932P
Dual N-Channel 30-V (D-S) MOSFET PowerPA

Dual N-Channel 30-V (D-S) MOSFET PowerPA

Supplier's Site
MOSFETs - 1783702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783702
MOSFETs 1783702
Dual N-Channel 30-V (D-S) MOSFET PowerPA

Dual N-Channel 30-V (D-S) MOSFET PowerPA

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SiZ348DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SiZ348DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SiZ348DT-T1-GE3
MOSFET 2N-CH 30V 18A/30A 8PWR33

MOSFET 2N-CH 30V 18A/30A 8PWR33

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1783932 1783932P SiZ348DT-T1-GE3
Product Name MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers