Vishay Intertechnology, Inc. FET, MOSFET Arrays SIZ342ADT-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SIZ342ADT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ342ADT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZ342ADT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ342ADT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ342ADT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ342ADT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ342ADT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ342ADT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ342ADT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc) 3.7W (Ta), 16.7W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278502-SIZ342ADT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278502-SIZ342ADT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278502-SIZ342ADT-T1-GE3
Win Source Part Number: 1278502-SIZ342ADT-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 15.7A (Ta), 33.4A (Tc) Rds On (Max) @ Id, Vgs: 9.4mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.7W (Ta), 16.7W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-Power33 (3x3) Gate Charge (Qg) (Max) @ Vgs: 12.2nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 580pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIZ342ADT-T1-GE3 DKR,742-SIZ342ADT-T1 -GE3TR,742-SIZ342ADT -T1-GE3CT Base Product Number: SIZ342

Win Source Part Number: 1278502-SIZ342ADT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 15.7A (Ta), 33.4A (Tc)
Rds On (Max) @ Id, Vgs: 9.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power - Max: 3.7W (Ta), 16.7W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-Power33 (3x3)
Gate Charge (Qg) (Max) @ Vgs: 12.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 580pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIZ342ADT-T1-GE3DKR,742-SIZ342ADT-T1-GE3TR,742-SIZ342ADT-T1-GE3CT
Base Product Number: SIZ342

Buy Now Datasheet
Mosfet, Dual N-Ch, 30V, 33.4A, 16.7W Rohs Compliant Vishay - 77AH0233 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 33.4A, 16.7W Rohs Compliant Vishay
77AH0233
Mosfet, Dual N-Ch, 30V, 33.4A, 16.7W Rohs Compliant Vishay 77AH0233
MOSFET, DUAL N-CH, 30V, 33.4A, 16.7W ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, 33.4A, 16.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ342ADT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ342ADT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ342ADT-T1-GE3
MOSFET 2N-CH 30V 15.7A 8PWR33

MOSFET 2N-CH 30V 15.7A 8PWR33

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIZ342ADT-T1-GE3DKR-ND 1278502-SIZ342ADT-T1-GE3 77AH0233 SIZ342ADT-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, Dual N-Ch, 30V, 33.4A, 16.7W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerWDFN SOT3 TO-3
Unlock Full Specs
to access all available technical data