Vishay Precision Group FET, MOSFET Arrays SIZ340DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SIZ340DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ340DT-T1-GE3DKR-ND
FET, MOSFET Arrays SIZ340DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ340DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ340DT-T1-GE3CT-ND
FET, MOSFET Arrays SIZ340DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - SIZ340DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIZ340DT-T1-GE3TR-ND
FET, MOSFET Arrays SIZ340DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Half Bridge) 30V 30A, 40A 16.7W, 31W Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ340DT-T1-GE3 - 741742-SIZ340DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ340DT-T1-GE3
741742-SIZ340DT-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ340DT-T1-GE3 741742-SIZ340DT-T1-GE3
Manufacturer: Vishay Win Source Part Number: 741742-SIZ340DT-T1-G E3 Series: PowerPAIR, TrenchFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerWDFN Mounting: SMD FET Type: 2 N-Channel (Half Bridge) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 30A, 40A Power - Max: 16.7W, 31W Family Name: SiZ340DT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-Power33 (3x3) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 760pF @ 15V Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15.6A, 10V Alternative Parts (Cross-Reference): BSZ0907NDXTMA1; IRFH7911PbF; IRFH7911TR2PBF; Introduction Date: September 10, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 741742-SIZ340DT-T1-GE3
Series: PowerPAIR, TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerWDFN
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 30A, 40A
Power - Max: 16.7W, 31W
Family Name: SiZ340DT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-Power33 (3x3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 19nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 760pF @ 15V
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 15.6A, 10V
Alternative Parts (Cross-Reference): BSZ0907NDXTMA1; IRFH7911PbF; IRFH7911TR2PBF;
Introduction Date: September 10, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 30V 40A SOT-23 MOSFET Transistor
278-SIZ340DT-T1-GE3
Dual 30V 40A SOT-23 MOSFET Transistor 278-SIZ340DT-T1-GE3
30V 9.5mR 40A Dual N-Ch MOSFET SOT-23 Product overview: SIZ340DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 40A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 40A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340DT-T1-GE3 can be used for catalog matching and distributor lookup.

30V 9.5mR 40A Dual N-Ch MOSFET SOT-23 Product overview: SIZ340DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 40A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 40A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIZ340DT-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIZ340DT-T1-GE3
FET, MOSFET Arrays SIZ340DT-T1-GE3
MOSFET 2N-CH 30V 30A PWRPAIR3X3

MOSFET 2N-CH 30V 30A PWRPAIR3X3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ340DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ340DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ340DT-T1-GE3
MOSFET 2N-CH 30V 30A/40A 8PWR33

MOSFET 2N-CH 30V 30A/40A 8PWR33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

MOSFET 30V Vds 20V Vgs PowerPAIR 3 x 3

Buy Now Datasheet
Dual Mosfet, Dual N Channel, 40 A, 30 V, 0.0042 Ohm, 10 V, 2.4 V Rohs Compliant Vishay - 55X3089 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 40 A, 30 V, 0.0042 Ohm, 10 V, 2.4 V Rohs Compliant Vishay
55X3089
Dual Mosfet, Dual N Channel, 40 A, 30 V, 0.0042 Ohm, 10 V, 2.4 V Rohs Compliant Vishay 55X3089
Dual MOSFET, Dual N Channel, 40 A, 30 V, 0.0042 ohm, 10 V, 2.4 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 40 A, 30 V, 0.0042 ohm, 10 V, 2.4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 30V, 40A, Powerpair-8; Transistor Polarity Vishay - 29X6568 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 40A, Powerpair-8; Transistor Polarity Vishay
29X6568
Mosfet, Dual N Channel, 30V, 40A, Powerpair-8; Transistor Polarity Vishay 29X6568
MOSFET, DUAL N CHANNEL, 30V, 40A, POWERPAIR-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0042ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 40A, POWERPAIR-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; On Resistance Rds(on):0.0042ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIZ340DT-T1-GE3DKR-ND 741742-SIZ340DT-T1-GE3 278-SIZ340DT-T1-GE3 SIZ340DT-T1-GE3 SIZ340DT-T1-GE3 SIZ340DT-T1-GE3 55X3089 29X6568
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIZ340DT-T1-GE3 Dual 30V 40A SOT-23 MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Dual Mosfet, Dual N Channel, 40 A, 30 V, 0.0042 Ohm, 10 V, 2.4 V Rohs Compliant Vishay Mosfet, Dual N Channel, 30V, 40A, Powerpair-8; Transistor Polarity Vishay
Package Type 8-PowerWDFN SOT3; SOT23 8-PowerWDFN TO-3 TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Half Bridge) N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 31000 milliwatts
Unlock Full Specs
to access all available technical data