Dual N-channel 30 V MOSFETs in a PowerPAIR 3 x 3 package, configured as an integrated half-bridge for synchronous buck converters and CPU core power applications, with drain-source on-state resistance up to 0.092 Ω at 10 V gate voltage and 0.0155 Ω at 4.5 V for channel-1, and up to 0.005 Ω at 10 V and 0.0075 Ω at 4.5 V for channel-2, rated for continuous drain currents of 33.6 A and 63 A at 25 °C respectively, and operating junction temperature from -55 °C to +150 °C.
DUAL N-CHANNEL 30-V (D-S) MOSF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIZ340DDT-T1-GE3TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 8-PowerWDFN |