Vishay Precision Group 30V 15.7A 25.4A MOSFET Transistor SIZ340ADT-T1-GE3

Description
Trans MOSFET N-CH 30V 15.7A/25.4A 8-Pin PowerPAIR EP T/R Product overview: SIZ340ADT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.7A, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.7A, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340ADT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 30V 15.7A/25.4A 8-Pin PowerPAIR EP T/R Product overview: SIZ340ADT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.7A, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.7A, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340ADT-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15.7A 25.4A MOSFET Transistor
278-SIZ340ADT-T1-GE3
30V 15.7A 25.4A MOSFET Transistor 278-SIZ340ADT-T1-GE3
Trans MOSFET N-CH 30V 15.7A/25.4A 8-Pin PowerPAIR EP T/R Product overview: SIZ340ADT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.7A, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.7A, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340ADT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 30V 15.7A/25.4A 8-Pin PowerPAIR EP T/R Product overview: SIZ340ADT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15.7A, 25.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15.7A, 25.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ340ADT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 742-SIZ340ADT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ340ADT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZ340ADT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ340ADT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ340ADT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ340ADT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ340ADT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ340ADT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ340ADT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 30V 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278494-SIZ340ADT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278494-SIZ340ADT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278494-SIZ340ADT-T1-GE3
Win Source Part Number: 1278494-SIZ340ADT-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc) Rds On (Max) @ Id, Vgs: 9.4mOhm @ 10A, 10V, 4.29mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power - Max: 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-Power33 (3x3) Gate Charge (Qg) (Max) @ Vgs: 12.2nC @ 10V, 27.9nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 580pF @ 15V, 1290pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SIZ340ADT-T1-GE3 DKR,742-SIZ340ADT-T1 -GE3CT,742-SIZ340ADT -T1-GE3TR Base Product Number: SIZ340

Win Source Part Number: 1278494-SIZ340ADT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 15.7A (Ta), 33.4A (Tc), 25.4A (Ta), 69.7A (Tc)
Rds On (Max) @ Id, Vgs: 9.4mOhm @ 10A, 10V, 4.29mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power - Max: 3.7W (Ta), 16.7W (Tc), 4.2W (Ta), 31W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-Power33 (3x3)
Gate Charge (Qg) (Max) @ Vgs: 12.2nC @ 10V, 27.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 580pF @ 15V, 1290pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIZ340ADT-T1-GE3DKR,742-SIZ340ADT-T1-GE3CT,742-SIZ340ADT-T1-GE3TR
Base Product Number: SIZ340

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ340ADT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ340ADT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ340ADT-T1-GE3
MOSFET 2N-CH 30V 15.7A 8PWR33

MOSFET 2N-CH 30V 15.7A 8PWR33

Supplier's Site
Mosfet, Dual N-Ch, 30V, 69.7A/power Pair Rohs Compliant Vishay - 77AH0232 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 69.7A/power Pair Rohs Compliant Vishay
77AH0232
Mosfet, Dual N-Ch, 30V, 69.7A/power Pair Rohs Compliant Vishay 77AH0232
MOSFET, DUAL N-CH, 30V, 69.7A/POWER PAIR ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 30V, 69.7A/POWER PAIR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIZ340ADT-T1-GE3 742-SIZ340ADT-T1-GE3DKR-ND 1278494-SIZ340ADT-T1-GE3 SIZ340ADT-T1-GE3 77AH0232
Product Name 30V 15.7A 25.4A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 69.7A/power Pair Rohs Compliant Vishay
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 16.7 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details