Vishay Precision Group FET, MOSFET Arrays SIZ328DT-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SIZ328DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ328DT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ328DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ328DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ328DT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ328DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)

Mosfet Array 2 N-Channel (Dual) 25V 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Surface Mount 8-Power33 (3x3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278501-SIZ328DT-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278501-SIZ328DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278501-SIZ328DT-T1-GE3
Win Source Part Number: 1278501-SIZ328DT-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 25V Current - Continuous Drain (Id) @ 25°C: 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 5A, 10V, 10mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power - Max: 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc) Package / Case: 8-PowerWDFN Supplier Device Package: 8-Power33 (3x3) Gate Charge (Qg) (Max) @ Vgs: 6.9nC @ 10V, 11.3nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 10V, 600pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIZ328DT-T1-GE3DKR,S IZ328DT-T1-GE3TR,SIZ 328DT-GE3,SIZ328DT-T 1-GE3CT Base Product Number: SIZ328

Win Source Part Number: 1278501-SIZ328DT-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 25V
Current - Continuous Drain (Id) @ 25°C: 11.1A (Ta), 25.3A (Tc), 15A (Ta), 30A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 5A, 10V, 10mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 2.9W (Ta), 15W (Tc), 3.6W (Ta), 16.2W (Tc)
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-Power33 (3x3)
Gate Charge (Qg) (Max) @ Vgs: 6.9nC @ 10V, 11.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 325pF @ 10V, 600pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIZ328DT-T1-GE3DKR,SIZ328DT-T1-GE3TR,SIZ328DT-GE3,SIZ328DT-T1-GE3CT
Base Product Number: SIZ328

Buy Now Datasheet
Singapore, Singapore
25V 11.1A 15A MOSFET Transistor
278-SIZ328DT-T1-GE3
25V 11.1A 15A MOSFET Transistor 278-SIZ328DT-T1-GE3
Trans MOSFET N-CH 25V 11.1A/15A 8-Pin PowerPAIR EP T/R Product overview: SIZ328DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.1A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.1A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ328DT-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 11.1A/15A 8-Pin PowerPAIR EP T/R Product overview: SIZ328DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 11.1A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 11.1A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ328DT-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ328DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ328DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ328DT-T1-GE3
MOSFET 2N-CH 25V 8PWR33

MOSFET 2N-CH 25V 8PWR33

Supplier's Site
Mosfet, Dual N-Ch, 25V, 30A, Powerpair; Transistor Polarity Vishay - 56AC6582 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 25V, 30A, Powerpair; Transistor Polarity Vishay
56AC6582
Mosfet, Dual N-Ch, 25V, 30A, Powerpair; Transistor Polarity Vishay 56AC6582
MOSFET, DUAL N-CH, 25V, 30A, POWERPAIR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 25V, 30A, POWERPAIR; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - SIZ328DT-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIZ328DT-T1-GE3
FET, MOSFET Arrays SIZ328DT-T1-GE3
MOSFET DUAL N-CHAN 25V POWERPAIR

MOSFET DUAL N-CHAN 25V POWERPAIR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIZ328DT-T1-GE3CT-ND 1278501-SIZ328DT-T1-GE3 278-SIZ328DT-T1-GE3 SIZ328DT-T1-GE3 56AC6582 SIZ328DT-T1-GE3
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 25V 11.1A 15A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 25V, 30A, Powerpair; Transistor Polarity Vishay FET, MOSFET Arrays
Package Type 8-PowerWDFN SOT3 Tape and Reel TO-3 8-PowerWDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Transconductance 0.0250 to 0.0420 kS
Unlock Full Specs
to access all available technical data