Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Technology: MOSFET (Metal Oxide)
Configuration: 2 N-Channel (Dual)
Drain to Source Voltage (Vdss): 80V
Operating Temperature: -55°C ~ 150°C (TJ)
Package / Case: 8-PowerWDFN
Mosfet Array 2 N-Channel (Dual) 80V 8.9A (Ta), 24.7A (Tc), 8.9A (Ta), 24.6A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) 80V 8.9A (Ta), 24.7A (Tc), 8.9A (Ta), 24.6A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) 80V 8.9A (Ta), 24.7A (Tc), 8.9A (Ta), 24.6A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)
Dual N-Channel 80 V (D-S) MOSFETs
Trans MOSFET N-CH 80V 8.9A 8-Pin PowerPAIR EP T/R Product overview: SIZ260DT-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 8.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIZ260DT-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET, DUAL N-CH, 80V, 24.7A, 150DEG C ROHS COMPLIANT: YES
MOSFET 2N-CH 80V 8.9A 8PWRPAIR
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SIZ260DT-T1-GE3TR-ND | 2567437P | 278-SIZ260DT-T1-GE3 | 42AH1983 | SIZ260DT-T1-GE3 | |
| Product Name | Discrete Semiconductor Products -Transistors- FETs, MOSFETs- FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFETs | 80V 8.9A MOSFET Transistor | Mosfet, Dual N-Ch, 80V, 24.7A, 150Deg C Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | SOT3 | 8-PowerWDFN | PowerPAIR 3 x 3S | Tape and Reel | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 80 volts |