Vishay Intertechnology, Inc. MOSFETs SIZ256DT-T1-GE3

Description
Dual N-Channel 70 V (D-S) MOSFET
Request a Quote Datasheet
Description
Dual N-Channel 70 V (D-S) MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2282937P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282937P
MOSFETs 2282937P
Dual N-Channel 70 V (D-S) MOSFET

Dual N-Channel 70 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282936 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282936
MOSFETs 2282936
Dual N-Channel 70 V (D-S) MOSFET

Dual N-Channel 70 V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282937 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282937
MOSFETs 2282937
Dual N-Channel 70 V (D-S) MOSFET

Dual N-Channel 70 V (D-S) MOSFET

Supplier's Site
FET, MOSFET Arrays - 742-SIZ256DT-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ256DT-T1-GE3CT-ND
FET, MOSFET Arrays 742-SIZ256DT-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ256DT-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ256DT-T1-GE3DKR-ND
FET, MOSFET Arrays 742-SIZ256DT-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 742-SIZ256DT-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SIZ256DT-T1-GE3TR-ND
FET, MOSFET Arrays 742-SIZ256DT-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 70V 11.5A (Ta), 31.8A (Tc) 4.3W (Ta), 33W (Tc) Surface Mount 8-PowerPair® (3.3x3.3)

Buy Now Datasheet
Mosfet, N-Ch, 70V, 31.8A/powerpair 3X3S Rohs Compliant Vishay - 15AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 70V, 31.8A/powerpair 3X3S Rohs Compliant Vishay
15AJ3209
Mosfet, N-Ch, 70V, 31.8A/powerpair 3X3S Rohs Compliant Vishay 15AJ3209
MOSFET, N-CH, 70V, 31.8A/POWERPAIR 3X3S ROHS COMPLIANT: YES

MOSFET, N-CH, 70V, 31.8A/POWERPAIR 3X3S ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIZ256DT-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIZ256DT-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIZ256DT-T1-GE3
MOSFET 2N-CH 70V 11.5A 8PWRPAIR

MOSFET 2N-CH 70V 11.5A 8PWRPAIR

Supplier's Site
FET, MOSFET Arrays - SIZ256DT-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIZ256DT-T1-GE3
FET, MOSFET Arrays SIZ256DT-T1-GE3
DUAL N-CHANNEL 70 V (D-S) MOSFET

DUAL N-CHANNEL 70 V (D-S) MOSFET

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2282937P 742-SIZ256DT-T1-GE3CT-ND 15AJ3209 SIZ256DT-T1-GE3 SIZ256DT-T1-GE3
Product Name MOSFETs FET, MOSFET Arrays Mosfet, N-Ch, 70V, 31.8A/powerpair 3X3S Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Package Type PowerPAIR 3 x 3S 8-PowerWDFN TO-3 8-PowerWDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details