Vishay Intertechnology, Inc. Single FETs, MOSFETs SIUD403ED-T1-GE3

Description
P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
Request a Quote Datasheet
Description
P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIUD403ED-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD403ED-T1-GE3CT-ND
Single FETs, MOSFETs SIUD403ED-T1-GE3CT-ND
P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Single FETs, MOSFETs - SIUD403ED-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD403ED-T1-GE3DKR-ND
Single FETs, MOSFETs SIUD403ED-T1-GE3DKR-ND
P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Single FETs, MOSFETs - SIUD403ED-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIUD403ED-T1-GE3TR-ND
Single FETs, MOSFETs SIUD403ED-T1-GE3TR-ND
P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

P-Channel 20V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277679-SIUD403ED-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277679-SIUD403ED-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277679-SIUD403ED-T1-GE3
Win Source Part Number: 1277679-SIUD403ED-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen III Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 500mA (Ta) Rds On (Max) @ Id, Vgs: 1.25Ohm @ 300mA, 4.5V Vgs(th) (Max) @ Id: 900mV @ 250µA Power Dissipation (Max): 1.25W (Ta) Package / Case: PowerPAK® 0806 Supplier Device Package: PowerPAK® 0806 Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 31 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIUD403ED-T1-GE3DKR, SIUD403ED-T1-GE3TR,S IUD403ED-T1-GE3CT Base Product Number: SIUD403 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1277679-SIUD403ED-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Rds On (Max) @ Id, Vgs: 1.25Ohm @ 300mA, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: PowerPAK® 0806
Supplier Device Package: PowerPAK® 0806
Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 31 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIUD403ED-T1-GE3DKR,SIUD403ED-T1-GE3TR,SIUD403ED-T1-GE3CT
Base Product Number: SIUD403
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 0.5A MOSFET Transistor
278-SIUD403ED-T1-GE3
20V 0.5A MOSFET Transistor 278-SIUD403ED-T1-GE3
Trans MOSFET P-CH 20V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD403ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD403ED-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 0.5A 3-Pin PowerPAK T/R Product overview: SIUD403ED-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIUD403ED-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.5A, Powerpak 0806 Rohs Compliant Vishay - 57AJ0417 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.5A, Powerpak 0806 Rohs Compliant Vishay
57AJ0417
Mosfet, P-Ch, 20V, 0.5A, Powerpak 0806 Rohs Compliant Vishay 57AJ0417
MOSFET, P-CH, 20V, 0.5A, POWERPAK 0806 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.5A, POWERPAK 0806 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIUD403ED-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIUD403ED-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIUD403ED-T1-GE3
MOSFET P-CH 20V 500MA PPAK 0806

MOSFET P-CH 20V 500MA PPAK 0806

Supplier's Site
MOSFET -20V Vds 8V Vgs PowerPAK 0806

MOSFET -20V Vds 8V Vgs PowerPAK 0806

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIUD403ED-T1-GE3CT-ND 1277679-SIUD403ED-T1-GE3 278-SIUD403ED-T1-GE3 57AJ0417 SIUD403ED-T1-GE3 SIUD403ED-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 0.5A MOSFET Transistor Mosfet, P-Ch, 20V, 0.5A, Powerpak 0806 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Package Type PowerPAK® 0806 SOT3 Tape and Reel TO-3 PowerPAKR 0806
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data