N-Channel 20V 1A (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
MOSFET N-CH 20V 1A PPAK 0806
MOSFET N-CH 20V 1A PPAK 0806
MOSFET N-CH 20V 1A PPAK 0806
MOSFET 20V Vds 8V Vgs PowerPAK 0806
MOSFET, N-CH, 20V, 1A, POWERPAK 0806 ROHS COMPLIANT: YES
MOSFET N-CH 20V 1A PPAK 0806
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIUD402ED-T1-GE3TR-ND | SIUD402ED-T1-GE3 | SIUD402ED-T1-GE3 | 26AK5814 | SIUD402ED-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 20V, 1A, Powerpak 0806 Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerPAK® 0806 | Surface Mount | TO-3 | PowerPAK® 0806 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |