Win Source Part Number: 1277678-SIUD401ED-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen III
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 500mA (Ta)
Rds On (Max) @ Id, Vgs: 1.573Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id: 1.4V @ 250µA
Power Dissipation (Max): 1.25W (Ta)
Package / Case: PowerPAK® 0806
Supplier Device Package: PowerPAK® 0806
Gate Charge (Qg) (Max) @ Vgs: 2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 33 pF @ 15 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIUD401ED-T1-GE3CT,S
Base Product Number: SIUD401
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
P-Channel 30V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
P-Channel 30V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
P-Channel 30V 500mA (Ta) 1.25W (Ta) Surface Mount PowerPAK® 0806
MOSFET -30V Vds; +/-12V Vgs PowerPAK 0806
MOSFET P-CH 30V 500MA PPAK 0806
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277678-SIUD401ED-T1-GE3 | SIUD401ED-T1-GE3DKR-ND | SIUD401ED-T1-GE3 | SIUD401ED-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |