N-Channel 200V 5.4A (Ta), 19.5A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S
N-Channel 200V 5.4A (Ta), 19.5A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S
N-Channel 200V 5.4A (Ta), 19.5A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S
Category: OEM Souring
Win Source Part Number: 1463591-SISS94DN-T1-
Manufacturer: Vishay
Power Field-Effect Transistor, Product overview: SISS94DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS94DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 5.4A/19.5A PPAK
MOSFET, N-CH, 200V, 19.5A, 150DEG C ROHS COMPLIANT: YES
MOSFET N-CH 200V 5.4A/19.5A PPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-SISS94DN-T1-GE3DKR-ND | 1463591-SISS94DN-T1-GE3 | 278-SISS94DN-T1-GE3 | SISS94DN-T1-GE3 | 64AH1460 | SISS94DN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | OEM Souring | MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 200V, 19.5A, 150Deg C Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | PowerPAK® 1212-8S | SOT3 | PowerPAK® 1212-8S | TO-3 | PowerPAKR 1212-8S | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 200 volts |