Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SISS92DN-T1-GE3

Description
Win Source Part Number: 1277604-SISS92DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 12.3A (Tc) Rds On (Max) @ Id, Vgs: 173mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 125 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS92DN-T1-GE3TR,SI SS92DN-T1-GE3DKR,SIS S92DN-T1-GE3CT Base Product Number: SISS92 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277604-SISS92DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 12.3A (Tc) Rds On (Max) @ Id, Vgs: 173mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 125 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS92DN-T1-GE3TR,SI SS92DN-T1-GE3DKR,SIS S92DN-T1-GE3CT Base Product Number: SISS92 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277604-SISS92DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277604-SISS92DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277604-SISS92DN-T1-GE3
Win Source Part Number: 1277604-SISS92DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 250 V Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 12.3A (Tc) Rds On (Max) @ Id, Vgs: 173mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 125 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS92DN-T1-GE3TR,SI SS92DN-T1-GE3DKR,SIS S92DN-T1-GE3CT Base Product Number: SISS92 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1277604-SISS92DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 250 V
Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 12.3A (Tc)
Rds On (Max) @ Id, Vgs: 173mOhm @ 3.6A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 5.1W (Ta), 65.8W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 350 pF @ 125 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS92DN-T1-GE3TR,SISS92DN-T1-GE3DKR,SISS92DN-T1-GE3CT
Base Product Number: SISS92
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now Datasheet
Singapore, Singapore
250V 3.4A 12.3A MOSFET Transistor
278-SISS92DN-T1-GE3
250V 3.4A 12.3A MOSFET Transistor 278-SISS92DN-T1-GE3
MOSFET N-CH 250V 3.4A/12.3A PPAK Product overview: SISS92DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.4A, 12.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 12.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS92DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 3.4A/12.3A PPAK Product overview: SISS92DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.4A, 12.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 3.4A, 12.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS92DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS92DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS92DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS92DN-T1-GE3TR-ND
N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS92DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS92DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS92DN-T1-GE3CT-ND
N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS92DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS92DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS92DN-T1-GE3DKR-ND
N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 250V 3.4A (Ta), 12.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS92DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS92DN-T1-GE3
Single FETs, MOSFETs SISS92DN-T1-GE3
MOSFET N-CH 250V 3.4A/12.3A PPAK

MOSFET N-CH 250V 3.4A/12.3A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS92DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS92DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS92DN-T1-GE3
MOSFET N-CH 250V 3.4A/12.3A PPAK

MOSFET N-CH 250V 3.4A/12.3A PPAK

Supplier's Site
Mosfet, N-Ch, 250V, 12.3A, 150Deg C; Transistor Polarity Vishay - 99AC2832 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 12.3A, 150Deg C; Transistor Polarity Vishay
99AC2832
Mosfet, N-Ch, 250V, 12.3A, 150Deg C; Transistor Polarity Vishay 99AC2832
MOSFET, N-CH, 250V, 12.3A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:12.3A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 250V, 12.3A, 150DEG C; Transistor Polarity:N Channel; Continuous Drain Current Id:12.3A; Drain Source Voltage Vds:250V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 250V Vds; +/-20V Vgs PowerPAK 1212-8S

MOSFET 250V Vds; +/-20V Vgs PowerPAK 1212-8S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1277604-SISS92DN-T1-GE3 278-SISS92DN-T1-GE3 SISS92DN-T1-GE3TR-ND SISS92DN-T1-GE3 SISS92DN-T1-GE3 99AC2832 SISS92DN-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 250V 3.4A 12.3A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 12.3A, 150Deg C; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3 Tape & Reel (TR) PowerPAK® 1212-8S PowerPAK® 1212-8S PowerPAKR 1212-8S TO-3
MOSFET Operating Mode Enhancement
Transconductance 0.0120 kS
PD 65.8 milliwatts 5100 milliwatts
Unlock Full Specs
to access all available technical data