N-Channel 20 V MOSFET in a PowerPAK 1212-8S surface-mount package measuring 3.3 mm by 3.3 mm, designed for synchronous rectification, buck conversion, and load switching. The device features a maximum on-resistance of 0.92 mΩ at 10 V gate bias and 1.15 mΩ at 4.5 V gate bias, with a continuous drain current of up to 210 A at 25 °C and 46.6 A at 70 °C. It supports a single-pulse avalanche energy of 80 mJ and operates from -55 °C to +150 °C. The MOSFET is lead-free, halogen-free, and qualified to AEC-Q200. Thermal resistance is 1.5 °C/W junction-to-case and 20 °C/W junction-to-ambient on a 1" x 1" FR4 board. Total gate charge is 36 nC, and it is 100% Rg and UIS tested.
N-CHANNEL 20-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SISS80DN-T1-UE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |