Win Source Part Number: 1186995-SISS76LDN-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 70 V
Current - Continuous Drain (Id) @ 25°C: 19.6A (Ta), 67.4A (Tc)
Rds On (Max) @ Id, Vgs: 6.25mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id: 1.6V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 57W (Tc)
Package / Case: PowerPAK® 1212-8SH
Supplier Device Package: PowerPAK® 1212-8SH
Gate Charge (Qg) (Max) @ Vgs: 33.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2780 pF @ 35 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SISS76LDN-T1-GE3
Base Product Number: SISS76
Drive Voltage (Max Rds On, Min Rds On): 3.3V, 4.5V
Trans MOSFET N-CH 70V 19.6A 8-Pin PowerPAK 1212-S EP T/R Product overview: SISS76LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 19.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 70V, 19.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS76LDN-T1-GE3
MOSFET N-CH 70V 19.6A/67.4A PPAK
MOSFET N-CH 70V 19.6A/67.4A PPAK
MOSFET, N-CH, 70V, 67.4A, POWERPAK 1212 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1186995-SISS76LDN-T1-GE3 | 278-SISS76LDN-T1-GE3 | SISS76LDN-T1-GE3 | SISS76LDN-T1-GE3 | 93AH0393 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 70V 19.6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 70V, 67.4A, Powerpak 1212 Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| PD | 4800 to 57000 milliwatts | 4800 milliwatts | 4800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3 | Tape and Reel | PowerPAK® 1212-8SH | PowerPAKR 1212-8SH | TO-3 |
| MOSFET Operating Mode | Enhancement |