Vishay Precision Group MOSFETs SISS73DN-T1-GE3

Description
P-Channel 150 V (D-S) MOSFET PowerPAK 12
Request a Quote Datasheet
Description
P-Channel 150 V (D-S) MOSFET PowerPAK 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1884907 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884907
MOSFETs 1884907
P-Channel 150 V (D-S) MOSFET PowerPAK 12

P-Channel 150 V (D-S) MOSFET PowerPAK 12

Supplier's Site
MOSFETs - 1884940P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884940P
MOSFETs 1884940P
P-Channel 150 V (D-S) MOSFET PowerPAK 12

P-Channel 150 V (D-S) MOSFET PowerPAK 12

Supplier's Site
MOSFETs - 1884940 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884940
MOSFETs 1884940
P-Channel 150 V (D-S) MOSFET PowerPAK 12

P-Channel 150 V (D-S) MOSFET PowerPAK 12

Supplier's Site
Single FETs, MOSFETs - SISS73DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS73DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS73DN-T1-GE3TR-ND
P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS73DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS73DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS73DN-T1-GE3CT-ND
P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS73DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS73DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS73DN-T1-GE3DKR-ND
P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 150V 4.4A (Ta), 16.2A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Mosfet, P-Ch, -150V, -16.2A; Channel Type Vishay - 10AH0981 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -150V, -16.2A; Channel Type Vishay
10AH0981
Mosfet, P-Ch, -150V, -16.2A; Channel Type Vishay 10AH0981
MOSFET, P-CH, -150V, -16.2A; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:16.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

MOSFET, P-CH, -150V, -16.2A; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:16.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Channel 150 V (D-S) MOSFET

MOSFET P-Channel 150 V (D-S) MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS73DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS73DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS73DN-T1-GE3
MOSFET P-CH 150V 4.4A/16.2A PPAK

MOSFET P-CH 150V 4.4A/16.2A PPAK

Supplier's Site
Single FETs, MOSFETs - SISS73DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS73DN-T1-GE3
Single FETs, MOSFETs SISS73DN-T1-GE3
MOSFET P-CH 150V 4.4A/16.2A PPAK

MOSFET P-CH 150V 4.4A/16.2A PPAK

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1884907 1884940P SISS73DN-T1-GE3TR-ND 10AH0981 SISS73DN-T1-GE3 SISS73DN-T1-GE3 SISS73DN-T1-GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -150V, -16.2A; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerpak 1212-s PowerPAK 1212 PowerPAK® 1212-8S TO-3 PowerPAKR 1212-8S PowerPAK® 1212-8S
Number of units in IC 1
IDSS 16200 milliamps 4400 milliamps
Unlock Full Specs
to access all available technical data