Vishay Precision Group Single FETs, MOSFETs SISS71DN-T1-GE3

Description
P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS71DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS71DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS71DN-T1-GE3TR-ND
P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS71DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS71DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS71DN-T1-GE3DKR-ND
P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS71DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS71DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS71DN-T1-GE3CT-ND
P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 100V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS71DN-T1-GE3 - 933849-SISS71DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS71DN-T1-GE3
933849-SISS71DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS71DN-T1-GE3 933849-SISS71DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933849-SISS71DN-T1-G E3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 100 V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S Package: PowerPAK® 1212-8S Package: Reel - TR Mounting: Surface Mount Family Name: SISS71 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS71DN-T1-GE3CT, SISS71DN-T1-GE3TR, SISS71DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 933849-SISS71DN-T1-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 100 V 23A (Tc) 57W (Tc) Surface Mount PowerPAK® 1212-8S
Package: PowerPAK® 1212-8S
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISS71
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS71DN-T1-GE3CT, SISS71DN-T1-GE3TR, SISS71DN-T1-GE3DKR

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISS71DN-T1-GE3
MOSFET Transistor 278-SISS71DN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS71DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS71DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS71DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS71DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS71DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS71DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS71DN-T1-GE3
MOSFET P-CH 100V 23A PPAK1212-8S

MOSFET P-CH 100V 23A PPAK1212-8S

Supplier's Site
Single FETs, MOSFETs - SISS71DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS71DN-T1-GE3
Single FETs, MOSFETs SISS71DN-T1-GE3
MOSFET P-CH 100V 23A PPAK1212-8S

MOSFET P-CH 100V 23A PPAK1212-8S

Supplier's Site Datasheet
Mosfet, P-Ch, -100V, -23A, Powerpak1212; Transistor Polarity Vishay - 99Y9655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -23A, Powerpak1212; Transistor Polarity Vishay
99Y9655
Mosfet, P-Ch, -100V, -23A, Powerpak1212; Transistor Polarity Vishay 99Y9655
MOSFET, P-CH, -100V, -23A, POWERPAK1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-23A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, P-CH, -100V, -23A, POWERPAK1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-23A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.047ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -100V Vds 20V Vgs PowerPAK 1212-8S

MOSFET -100V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISS71DN-T1-GE3TR-ND 933849-SISS71DN-T1-GE3 278-SISS71DN-T1-GE3 SISS71DN-T1-GE3 SISS71DN-T1-GE3 99Y9655 SISS71DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS71DN-T1-GE3 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -100V, -23A, Powerpak1212; Transistor Polarity Vishay MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8S SOT3; PowerPAK® 1212-8S PowerPAKR 1212-8S PowerPAK® 1212-8S TO-3
TJ -55 to 150 C (-67 to 302 F) -50 C (-58 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data