Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS67DN-T1-GE3 SISS67DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 849560-SISS67DN-T1-G E3 Series: TrenchFET® Gen III Features: 30 V Package: Reel - TR Family Name: SISS67 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS67DN-T1-GE3CT, SISS67DN-T1-GE3TR, SISS67DN-T1-GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 849560-SISS67DN-T1-G E3 Series: TrenchFET® Gen III Features: 30 V Package: Reel - TR Family Name: SISS67 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS67DN-T1-GE3CT, SISS67DN-T1-GE3TR, SISS67DN-T1-GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS67DN-T1-GE3 - 849560-SISS67DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS67DN-T1-GE3
849560-SISS67DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS67DN-T1-GE3 849560-SISS67DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849560-SISS67DN-T1-G E3 Series: TrenchFET® Gen III Features: 30 V Package: Reel - TR Family Name: SISS67 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS67DN-T1-GE3CT, SISS67DN-T1-GE3TR, SISS67DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 849560-SISS67DN-T1-GE3
Series: TrenchFET® Gen III
Features: 30 V
Package: Reel - TR
Family Name: SISS67
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS67DN-T1-GE3CT, SISS67DN-T1-GE3TR, SISS67DN-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SISS67DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS67DN-T1-GE3TR-ND
Single FETs, MOSFETs SISS67DN-T1-GE3TR-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS67DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS67DN-T1-GE3CT-ND
Single FETs, MOSFETs SISS67DN-T1-GE3CT-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS67DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS67DN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS67DN-T1-GE3DKR-ND
P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 30V 60A (Tc) 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
30V 60A MOSFET Transistor
278-SISS67DN-T1-GE3
30V 60A MOSFET Transistor 278-SISS67DN-T1-GE3
Trans MOSFET P-CH 30V 60A 8-Pin PowerPAK 1212-S EP T/R Product overview: SISS67DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS67DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 60A 8-Pin PowerPAK 1212-S EP T/R Product overview: SISS67DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS67DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs PowerPAK 1212-8S

MOSFET -30V Vds 25V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS67DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS67DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS67DN-T1-GE3
MOSFET P-CH 30V 60A PPAK1212-8S

MOSFET P-CH 30V 60A PPAK1212-8S

Supplier's Site
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay - 78AC6533 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay
78AC6533
Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay 78AC6533
MOSFET, P-CH, -30V, -60A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -60A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-60A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SISS67DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS67DN-T1-GE3
Single FETs, MOSFETs SISS67DN-T1-GE3
MOSFET P-CH 30V 60A PPAK1212-8S

MOSFET P-CH 30V 60A PPAK1212-8S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 849560-SISS67DN-T1-GE3 SISS67DN-T1-GE3TR-ND 278-SISS67DN-T1-GE3 SISS67DN-T1-GE3 SISS67DN-T1-GE3 78AC6533 SISS67DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS67DN-T1-GE3 Single FETs, MOSFETs 30V 60A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -60A, 150Deg C; Transistor Polarity Vishay Single FETs, MOSFETs
Package Type SOT3 PowerPAK® 1212-8S Tape and Reel PowerPAKR 1212-8S TO-3 PowerPAK® 1212-8S
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 5000 milliwatts 65800 milliwatts
Unlock Full Specs
to access all available technical data