Vishay Precision Group MOSFETs SISS66DN-T1-GE3

Description
Vishay SISS66DN-T1-GE3 MOSFET
Request a Quote Datasheet
Description
Vishay SISS66DN-T1-GE3 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2816040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816040
MOSFETs 2816040
Vishay SISS66DN-T1-GE3 MOSFET

Vishay SISS66DN-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 2816039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816039
MOSFETs 2816039
Vishay SISS66DN-T1-GE3 MOSFET

Vishay SISS66DN-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 2816040P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816040P
MOSFETs 2816040P
Vishay SISS66DN-T1-GE3 MOSFET

Vishay SISS66DN-T1-GE3 MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SISS66DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS66DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS66DN-T1-GE3CT-ND
N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS66DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS66DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS66DN-T1-GE3TR-ND
N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS66DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS66DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS66DN-T1-GE3DKR-ND
N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 30V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS66DN-T1-GE3 - 895130-SISS66DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS66DN-T1-GE3
895130-SISS66DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS66DN-T1-GE3 895130-SISS66DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895130-SISS66DN-T1-G E3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S Package: PowerPAK® 1212-8S Package: Reel - TR Mounting: Surface Mount Family Name: SISS66 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS66DN-T1-GE3TR, SISS66DN-T1-GE3CT, SISS66DN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 895130-SISS66DN-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 49.1A (Ta), 178.3A (Tc) 5.1W (Ta), 65.8W (Tc) Surface Mount PowerPAK® 1212-8S
Package: PowerPAK® 1212-8S
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISS66
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS66DN-T1-GE3TR, SISS66DN-T1-GE3CT, SISS66DN-T1-GE3DKR

Buy Now Datasheet
Singapore, Singapore
30V 178.3A MOSFET Transistor
278-SISS66DN-T1-GE3
30V 178.3A MOSFET Transistor 278-SISS66DN-T1-GE3
MOSFET N-CH 30V 49.1/178.3A PPAK Product overview: SISS66DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 178.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 178.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS66DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 49.1/178.3A PPAK Product overview: SISS66DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 178.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 178.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS66DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch+Schottky, 30V, 178.3A; Channel Type Vishay - 10AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch+Schottky, 30V, 178.3A; Channel Type Vishay
10AH0980
Mosfet, N-Ch+Schottky, 30V, 178.3A; Channel Type Vishay 10AH0980
MOSFET, N-CH+SCHOTTKY, 30V, 178.3A; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:178.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:65.8W RoHS Compliant: Yes

MOSFET, N-CH+SCHOTTKY, 30V, 178.3A; Channel Type:N Channel + Schottky; Drain Source Voltage Vds:30V; Continuous Drain Current Id:178.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:65.8W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS66DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS66DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS66DN-T1-GE3
MOSFET N-CH 30V 49.1/178.3A PPAK

MOSFET N-CH 30V 49.1/178.3A PPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 30 V (D-S) MOSFET with Schottky Diode

MOSFET N-Channel 30 V (D-S) MOSFET with Schottky Diode

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2816040 742-SISS66DN-T1-GE3CT-ND 895130-SISS66DN-T1-GE3 278-SISS66DN-T1-GE3 10AH0980 SISS66DN-T1-GE3 SISS66DN-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS66DN-T1-GE3 30V 178.3A MOSFET Transistor Mosfet, N-Ch+Schottky, 30V, 178.3A; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type PowerPAK 1212-8S PowerPAK® 1212-8S SOT3; PowerPAK® 1212-8S Tape & Reel (TR) TO-3 Surface Mount
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data