Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
VISHAY INTERTECHNOLOGY, INC.
SISS588DN-T1-GE3 -- MOSFETS
Vishay Intertechnology, Inc.
MOSFETs
SiSS588DN-T1-GE3
Description
N-Channel 80 V (D-S) MOSFET
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
N-Channel 80 V (D-S) MOSFET
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395405P
MOSFETs
2395405P
N-Channel 80 V (D-S) MOSFET
N-Channel 80 V (D-S) MOSFET
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395405
MOSFETs
2395405
N-Channel 80 V (D-S) MOSFET
N-Channel 80 V (D-S) MOSFET
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395404
MOSFETs
2395404
N-Channel 80 V (D-S) MOSFET
N-Channel 80 V (D-S) MOSFET
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
2395405P
Product Name
MOSFETs
Polarity
N-Channel
Unlock Full Specs
to access all available technical data
Similar Products
Advanced Linear Devices, Inc.
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR
ALD210808APCL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Precision Zero Threshold
V
(BR)DSS
10 volts
View Details
4
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK583-MTK-AA
2SK583-MTK-AA
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
Single FETs, MOSFETs
94-4762
Specs
Polarity
N-Channel
Package Type
TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2
suppliers
Texas Instruments
CSD17304Q3 30V N-Channel NexFET? Power MOSFET
CSD17304Q3
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0088 ohms
View Details
8
suppliers