Power Field-Effect Transistor, Product overview: SISS50DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS50DN-T1-GE3 can be used for catalog matching and distributor lookup.
N-Channel 45V 29.7A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
N-Channel 45V 29.7A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
N-Channel 45V 29.7A (Ta), 108A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8S
MOSFET N-CH 45V 29.7A/108A PPAK
MOSFET N-CH 45V 29.7A/108A PPAK
MOSFET, N-CH, 45V, 108A, 150DEG C, 65.7W ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SISS50DN-T1-GE3 | 742-SISS50DN-T1-GE3DKR-ND | SISS50DN-T1-GE3 | SISS50DN-T1-GE3 | 40AH5360 |
| Product Name | MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 45V, 108A, 150Deg C, 65.7W Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | PowerPAK® 1212-8S | PowerPAK® 1212-8S | PowerPAKR 1212-8S | TO-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 45 volts |