Vishay Precision Group Single FETs, MOSFETs SISS42LDN-T1-GE3

Description
N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SISS42LDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42LDN-T1-GE3TR-ND
Single FETs, MOSFETs SISS42LDN-T1-GE3TR-ND
N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS42LDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42LDN-T1-GE3DKR-ND
Single FETs, MOSFETs SISS42LDN-T1-GE3DKR-ND
N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SISS42LDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SISS42LDN-T1-GE3CT-ND
Single FETs, MOSFETs SISS42LDN-T1-GE3CT-ND
N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 11.3A (Ta), 39A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
100V 11.3A MOSFET Transistor
278-SISS42LDN-T1-GE3
100V 11.3A MOSFET Transistor 278-SISS42LDN-T1-GE3
Trans MOSFET N-CH 100V 11.3A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS42LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS42LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 11.3A 8-Pin PowerPAK 1212 EP T/R Product overview: SISS42LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 11.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 11.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS42LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567435P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567435P
MOSFETs 2567435P
N-Channel 100-V (D-S) MOSFET PowerPAK

N-Channel 100-V (D-S) MOSFET PowerPAK

Supplier's Site
MOSFETs - 2567435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567435
MOSFETs 2567435
N-Channel 100-V (D-S) MOSFET PowerPAK

N-Channel 100-V (D-S) MOSFET PowerPAK

Supplier's Site
MOSFETs - 2567434 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567434
MOSFETs 2567434
N-Channel 100-V (D-S) MOSFET PowerPAK

N-Channel 100-V (D-S) MOSFET PowerPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277672-SISS42LDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277672-SISS42LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277672-SISS42LDN-T1-GE3
Win Source Part Number: 1277672-SISS42LDN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.3A (Ta), 39A (Tc) Rds On (Max) @ Id, Vgs: 14.9mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2058 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SISS42LDN-T1-GE3DKR, SISS42LDN-T1-GE3TR,S ISS42LDN-T1-GE3CT Base Product Number: SISS42 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277672-SISS42LDN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11.3A (Ta), 39A (Tc)
Rds On (Max) @ Id, Vgs: 14.9mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 57W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2058 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SISS42LDN-T1-GE3DKR,SISS42LDN-T1-GE3TR,SISS42LDN-T1-GE3CT
Base Product Number: SISS42
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFET Nch 100V Vds 20V Vgs PowerPAK 1212-8S

MOSFET Nch 100V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Mosfet, N-Ch, 100V, 39A, 150Deg C, 57W; Transistor Polarity Vishay - 06AH4243 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 39A, 150Deg C, 57W; Transistor Polarity Vishay
06AH4243
Mosfet, N-Ch, 100V, 39A, 150Deg C, 57W; Transistor Polarity Vishay 06AH4243
MOSFET, N-CH, 100V, 39A, 150DEG C, 57W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0122ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 39A, 150DEG C, 57W; Transistor Polarity:N Channel; Continuous Drain Current Id:39A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0122ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS42LDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS42LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS42LDN-T1-GE3
MOSFET N-CH 100V 11.3A/39A PPAK

MOSFET N-CH 100V 11.3A/39A PPAK

Supplier's Site
Single FETs, MOSFETs - SISS42LDN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SISS42LDN-T1-GE3
Single FETs, MOSFETs SISS42LDN-T1-GE3
MOSFET N-CH 100V 11.3A/39A PPAK

MOSFET N-CH 100V 11.3A/39A PPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SISS42LDN-T1-GE3TR-ND 278-SISS42LDN-T1-GE3 2567435P 1277672-SISS42LDN-T1-GE3 SISS42LDN-T1-GE3 06AH4243 SISS42LDN-T1-GE3 SISS42LDN-T1-GE3
Product Name Single FETs, MOSFETs 100V 11.3A MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Mosfet, N-Ch, 100V, 39A, 150Deg C, 57W; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8S Tape and Reel PowerPAK SOT3 TO-3 PowerPAKR 1212-8S PowerPAK® 1212-8S
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
Transconductance 0.0700 kS
Unlock Full Specs
to access all available technical data