Vishay Intertechnology, Inc. Single FETs, MOSFETs SISS40DN-T1-GE3

Description
N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS40DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS40DN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS40DN-T1-GE3DKR-ND
N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS40DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS40DN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS40DN-T1-GE3TR-ND
N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS40DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS40DN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS40DN-T1-GE3CT-ND
N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 100V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
N-Channel 36.5A 100V 0.021ohm MOSFET Transistor
278-SISS40DN-T1-GE3
N-Channel 36.5A 100V 0.021ohm MOSFET Transistor 278-SISS40DN-T1-GE3
Power Field-Effect Transistor, 36.5A I(D), 100V, 0.021ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SISS40DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 36.5A, 100V, 0.021ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.5A, 100V, 0.021ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS40DN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 36.5A I(D), 100V, 0.021ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, Product overview: SISS40DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 36.5A, 100V, 0.021ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 36.5A, 100V, 0.021ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS40DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS40DN-T1-GE3 - 895129-SISS40DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS40DN-T1-GE3
895129-SISS40DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS40DN-T1-GE3 895129-SISS40DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 895129-SISS40DN-T1-G E3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S Package: PowerPAK® 1212-8S Package: Reel - TR Mounting: Surface Mount Family Name: SISS40 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SISS40DN-T1-GE3TR, SISS40DN-T1-GE3DKR, SISS40DN-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 895129-SISS40DN-T1-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 36.5A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8S
Package: PowerPAK® 1212-8S
Package: Reel - TR
Mounting: Surface Mount
Family Name: SISS40
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SISS40DN-T1-GE3TR, SISS40DN-T1-GE3DKR, SISS40DN-T1-GE3CT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS40DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS40DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS40DN-T1-GE3
MOSFET N-CH 100V 36.5A PPAK

MOSFET N-CH 100V 36.5A PPAK

Supplier's Site
Mosfet, N-Ch/100V/36.5A/powerpak 1212-8S Rohs Compliant Vishay - 57AJ0410 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch/100V/36.5A/powerpak 1212-8S Rohs Compliant Vishay
57AJ0410
Mosfet, N-Ch/100V/36.5A/powerpak 1212-8S Rohs Compliant Vishay 57AJ0410
MOSFET, N-CH/100V/36.5A/POWE RPAK 1212-8S ROHS COMPLIANT: YES

MOSFET, N-CH/100V/36.5A/POWERPAK 1212-8S ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8S

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8S

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SISS40DN-T1-GE3DKR-ND 278-SISS40DN-T1-GE3 895129-SISS40DN-T1-GE3 SISS40DN-T1-GE3 57AJ0410 SISS40DN-T1-GE3
Product Name Single FETs, MOSFETs N-Channel 36.5A 100V 0.021ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SISS40DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch/100V/36.5A/powerpak 1212-8S Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data