Vishay Precision Group Single FETs, MOSFETs SISS32LDN-T1-GE3

Description
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet
Description
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS32LDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS32LDN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS32LDN-T1-GE3DKR-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS32LDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS32LDN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS32LDN-T1-GE3TR-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS32LDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS32LDN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS32LDN-T1-GE3CT-ND
N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

N-Channel 80V 17.4A (Ta), 63A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® 1212-8SH

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-SISS32LDN-T1-GE3
MOSFET Transistor 2088-SISS32LDN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS32LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISS32LDN-T1-GE 3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS32LDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SISS32LDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Manufacturer: Vishay Siliconix Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Surface Mount Supplier Device Package: PowerPAK® 1212-8SH

Manufacturer: Vishay Siliconix
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: PowerPAK® 1212-8SH

Buy Now Datasheet
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W Rohs Compliant Vishay - 42AH1978 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W Rohs Compliant Vishay
42AH1978
Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W Rohs Compliant Vishay 42AH1978
MOSFET, N-CH, 80V, 63A, 150DEG C, 65.7W ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, 63A, 150DEG C, 65.7W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS32LDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS32LDN-T1-GE3
MOSFET N-CH 80V 17.4A/63A PPAK

MOSFET N-CH 80V 17.4A/63A PPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SISS32LDN-T1-GE3DKR-ND 2088-SISS32LDN-T1-GE3 42AH1978 SISS32LDN-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs Mosfet, N-Ch, 80V, 63A, 150Deg C, 65.7W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A TO220 MOSFET Transistor - 278-AUIRF2804 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details