Vishay Precision Group Single FETs, MOSFETs SISS30ADN-T1-GE3

Description
N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SISS30ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS30ADN-T1-GE3TR-ND
Single FETs, MOSFETs 742-SISS30ADN-T1-GE3TR-ND
N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS30ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS30ADN-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SISS30ADN-T1-GE3DKR-ND
N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - 742-SISS30ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SISS30ADN-T1-GE3CT-ND
Single FETs, MOSFETs 742-SISS30ADN-T1-GE3CT-ND
N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

N-Channel 80V 15.9A (Ta), 54.7A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SISS30ADN-T1-GE3
MOSFET Transistor 278-SISS30ADN-T1-GE3
Power Field-Effect Transistor, Product overview: SISS30ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS30ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SISS30ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SISS30ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1008889-SISS30ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1008889-SISS30ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1008889-SISS30ADN-T1-GE3
Win Source Part Number: 1008889-SISS30ADN-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 15.9A (Ta), 54.7A (Tc) Rds On (Max) @ Id, Vgs: 8.9mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Package / Case: PowerPAK® 1212-8S Supplier Device Package: PowerPAK® 1212-8S Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1295 pF @ 40 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SISS30ADN-T1-GE3 TR,742-SISS30ADN-T1- GE3CT,742-SISS30ADN- T1-GE3DKR Base Product Number: SISS30 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Win Source Part Number: 1008889-SISS30ADN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 15.9A (Ta), 54.7A (Tc)
Rds On (Max) @ Id, Vgs: 8.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 57W (Tc)
Package / Case: PowerPAK® 1212-8S
Supplier Device Package: PowerPAK® 1212-8S
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1295 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SISS30ADN-T1-GE3TR,742-SISS30ADN-T1-GE3CT,742-SISS30ADN-T1-GE3DKR
Base Product Number: SISS30
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V

Buy Now
Mosfet, N-Ch, 80V/54.7A/powerpak 1212-8S Rohs Compliant Vishay - 81AH9258 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V/54.7A/powerpak 1212-8S Rohs Compliant Vishay
81AH9258
Mosfet, N-Ch, 80V/54.7A/powerpak 1212-8S Rohs Compliant Vishay 81AH9258
MOSFET, N-CH, 80V/54.7A/POWERPAK 1212-8S ROHS COMPLIANT: YES

MOSFET, N-CH, 80V/54.7A/POWERPAK 1212-8S ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SISS30ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SISS30ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SISS30ADN-T1-GE3
MOSFET N-CH 80V 15.9A/54.7A PPAK

MOSFET N-CH 80V 15.9A/54.7A PPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SISS30ADN-T1-GE3TR-ND 278-SISS30ADN-T1-GE3 1008889-SISS30ADN-T1-GE3 81AH9258 SISS30ADN-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 80V/54.7A/powerpak 1212-8S Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data